DLA - SMD-5962-91554 REV A

MICROCIRCUITS, DIGITAL, BIPOLAR CMOS, OCTAL REGISTERED TRANSCEIVER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 28 August 1992
Status: active
Page Count: 19
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein. Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54BCT544 Octal registered transceivers with three-state outputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range VCC - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage (I/O ports) 2/ - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC input voltage (excluding I/O ports) 2/ - - - - - - −0.5 V dc to +7.0 V dc Voltage applied to a disabled three-state output - - - −0.5 V dc to +5.5 V dc Voltage applied to any output in the high state - - - −0.5 V dc to VCC Input clamp current - - - - - - - - - - - - - - - - - −30 mA Current into any output in the low state - - - - - - - 96 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) - - - - - - - - - - - - 585 mW 3/

Supply voltage range (VCC) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - - 0.8 V dc Maximum high level output current (IOH) - - - - - - - - - −12 mA Maximum low level output current (IOL) - - - - - - - - - - +48 mA Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Minimum pulse duration(tw), latch enable low - - - - - - - 7.0 ns Minimum setup time(ts), data before latch enable - - - - - 5.0 ns Minimum hold time(th), data after latch enable - - - - - - 1.0 ns

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - XX percent 4/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-91554 REV A
August 28, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR CMOS, OCTAL REGISTERED TRANSCEIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein. Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
January 30, 1991
MICROCIRCUITS, DIGITAL, BIPOLAR CMOS, OCTAL REGISTERED TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement