ASSE 1016

Performance Requirements for Automatic Compensating Valves for Individual Showers and Tub/ Shower Combinations

inactive
Buy Now
Organization: ASSE
Publication Date: 1 January 2005
Status: inactive
Page Count: 23
scope:

Description

Performance Requirements for Automatic Compensating Valves for Individual Showers and Tub/Shower Combinations

These devices are intended to control the water temperature to wall mounted shower heads either in individual shower or tub/shower combination fixtures in order to reduce the risk of scalding and thermal shock. They are intended to be installed at the point-of-use, where the bather or bather's attendant has access to flow and final temperature control mechanisms and where no further mixing occurs downstream of the device. The three types of individual control valves covered are:

1. Pressure balancing valves (Type P) have a mechanism that senses incoming hot and cold water pressures and compensates for fluctuations to stabilize outlet temperature.

2. Thermostatic valves (Type T) have a mechanism that senses outlet temperature and compensates for fluctuations in either incoming hot and cold water temperature and/or pressure to stabilize outlet temperature.

3. Combination thermostatic/pressure balancing valves (Type T/P) sense outlet temperature and incoming hot and cold water pressures and compensates for fluctuations in incoming hot and cold water temperatures and/or pressures to stabilize the outlet temperature. These devices are intended to be the final temperature control.

Document History

February 1, 2017
Performance Requirements for Automatic Compensating Valves for Individual Showers and Tub/Shower Combinations
This Standard applies to automatic compensating valves intended to be installed at the point of use, where the user has access to flow or final temperature controls, and where no further mixing...
February 1, 2017
Performance Requirements for Automatic Compensating Valves for Individual Showers and Tub/Shower Combinations
This Standard applies to automatic compensating valves intended to be installed at the point of use, where the user has access to flow or final temperature controls, and where no further mixing...
July 1, 2011
Performance Requirements for Automatic Compensating Valves for Individual Showers and Tub / Shower Combinations
This Standard applies to automatic compensating valves intended to be installed at the point of use, where the user has access to flow or final temperature controls, and where no further mixing...
ASSE 1016
January 1, 2005
Performance Requirements for Automatic Compensating Valves for Individual Showers and Tub/ Shower Combinations
Description Performance Requirements for Automatic Compensating Valves for Individual Showers and Tub/Shower Combinations These devices are intended to control the water temperature to wall mounted...
December 1, 1996
Performance Requirements for Individual Thermostatic, Pressure Balancing, and Combination Pressure Balancing and Thermostatic Control Valves for Individual Fixture Fittings
A description is not available for this item.
December 1, 1996
Performance Requirements for Individual Thermostatic, Pressure Balancing, and Combination Pressure Balancing and Thermostatic Control Valves for Individual Fixture Fittings
A description is not available for this item.
December 1, 1996
Performance Requirements for Individual Thermostatic, Pressure Balancing, and Combination Pressure Balancing and Thermostatic Control Valves for Individual Fixture Fittings
A description is not available for this item.
January 1, 1988
Performance Requirements for Individual Thermostatic Pressure Balancing and Combination Control Valves for Bathing Facilities
A description is not available for this item.

References

Advertisement