FORD - WSD-M1H555-D2

FABRIC, DELON DESIGN, WEFT KNITTED, HFW

inactive
Organization: FORD
Publication Date: 8 April 1994
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted fabric or polyurethane film. It can also be backed with HFW weldable backcoating.

Document History

November 6, 2008
FABRIC, DELON DESIGN, WEFT KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted...
November 20, 2002
FABRIC, DELON DESIGN, WEFT KNITTED, 6MM ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with...
WSD-M1H555-D2
April 8, 1994
FABRIC, DELON DESIGN, WEFT KNITTED, HFW
1. SCOPE The material defined by this specification is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a...

References

Advertisement