DS/IEC 326-9
Printed boards - Part 9: Specification for flexible multilayer printed boards with through connections
| Organization: | DS |
| Publication Date: | 10 February 1992 |
| Status: | inactive |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
The standard relates to flexible multilayer printed boards with through connections irrespective of their method of manufacture. It is intended as a basis on which agreements between purchaser and vendor can be made. This standard defines the characteristics to be assessed, the test methods to be used, and it establishes uniform requirements for judging properties and dimensions. The term "relevant specification" used herein refers then to such agreements. This specification...
Document History