NPFC - MIL-T-12236
TEST SET, ELECTRICAL POWER (TEST SET 1-199)
| Organization: | NPFC |
| Publication Date: | 12 May 1975 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers Test Set, Electrical Power, I-199( ). The I-199( ) is used to test dynamotors and hand generators. It includes two metering circuits for measuring input and output voltages, current, and ripple measurements of dynamotors and hand generators. By means of built-in load circuits, the test set can be used to make all tests under various load conditions. The test set includes cord CD-954( ) (dynamotor connecting cord), Cord CD-955( ) (dynamotor connecting cord), and cord CD-999( ) (battery connecting cord) (see 6.3).
intended Use:
Test Set 1-199( ) is intended for use at operator/crew level.
Document History