DLA - SMD-5962-91530

MICROCIRCUIT, DIGITAL, ECL, HEX TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 May 1992
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 100324 Hex TTL-to-ECL translator

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline X D-11 (24-lead, 1.250" × .410 × .225"), dual-in-line package Y See figure 1, (24-lead, .410" × .410" × .0851"), quad flat package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Negative supply voltage range (VEE) - - - - - - - - - - - −7.0 V dc to +0.5 V dc Positive supply voltage range (VTTL) - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - −0.5 V to +6.0 V DC input current range (IIN) - - - - - - - - - - - - - - - −30 mA to +5.0 Maximum dc output current (IOUT) - - - - - - - - - - - - - −50 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to 150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD): - - - - - - - - - - - - - 805 mW Thermal resistance, junction-to-case (ΘJC): case x - - - - - - - - - - - - - - - - - - - - - - - - - see MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - - - - 28°C/W

Negative supply voltage range (VEE) - - - - - - - - - - - −5.7 V dc minimum to −4.2 V dc maximum Positive supply voltage range (VTTL) - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - - +2.0 V Maximum low level input voltage (VIL) - - - - - - - - - - +0.8 V Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - XX percent 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 5, 2022
MICROCIRCUIT, DIGITAL, ECL, HEX TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
December 9, 2016
MICROCIRCUIT, DIGITAL, ECL, HEX TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 10, 2010
MICROCIRCUIT, DIGITAL, ECL, HEX TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 1, 2006
MICROCIRCUIT, DIGITAL, ECL, HEX TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91530
May 21, 1992
MICROCIRCUIT, DIGITAL, ECL, HEX TTL-TO-ECL TRANSLATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement