NPFC - MIL-M-38510/657

MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 30 September 1986
Status: inactive
Page Count: 110
scope:

This specification covers the detail requirements for monolithic silicon, high speed, CMOS logic microcircuits without/with TTL input voltage level compatibility. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device type shall be as follows:

Device type Circuit 01/51 Hex inverter 02/52 Hex inverter schmitt trigger 03/53 Inverting octal three-state buffer 04/54 Octal three-state buffer 05/55 Octal three-state buffer 06 Hex bus driver, gated enable inputs for X-Y coincident bus control (three-state) 07 Hex inverter bus driver, gated enable inputs for X-Y coincident bus control (three-state) 08 Hex Bus driver, 4-line and 2-line enable inputs (three-state) 09 Hex inverter bus driver, 4-line and 2-line enable inputs (three-state) 10/60 Octal inverter bus driver (three-state) 11/61 Octal non-inverting bus driver (three-state)

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) C D-1 (14-lead, ¼" × ¾"), dual-in-line package E D-2 (16-lead, ¼" × ⅞"), dual-in-line package R D-8 (20-lead, ¼" × 1 1/16"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"'), flat package F F-5 (16-lead, ¼" × ⅜"), flat package S F-9 (20-lead, ¼" × ½"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC) - - - - - - - - - - - - - - −0.5 V dc +7.0 V dc DC input voltage (VIN) - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage (VOUT) - - - - - - - - - - - - −0.5 V dC to VCC +0.5 V dc Clamp diode current IIK, IOK) - - - - - - - - - ±20 mA DC output current per pin (IOUT) 01/51, 02/52 - ±25 mA (03, 04, 05, 06, 07, 08, 09 10, 11)- - - - - - ±35 mA DC VCC or GND current per pin (IOC) 01/51, 02/52 ±50 mA (53, 54, 55, 60, 61) - - - - - - - - - - - - ±70 mA Storage temperature range (TSTG) - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - 300 mW Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, Junction-to-case (θJC): All except C-2 - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C C-2 - - - - - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ) - - - - - - - - - - - +175°C

Device types 01, 03 through 11: Input low (VIL) maximum voltage - - - - - 0.3 V at VCC = 2 V 0.9 V at VCC = 4.5 V 1.2 V at VCC = 6 V Input high (VIH) minimum voltage- - - - - 1.5 V at VCC = 2 V 3.15 V at VCC = 4.5 V 4.2 V at VCC = 6 V Device type 02: Input low (VIL) maximum voltage - - - - - 1.0 V at VCC = 2 V 2.45 V at VCC = 4.5 V 3.2 V at VCC = 6 V Input high (VIH) minimum voltage- - - - - 0.7 V at VCC = 2 V 1.55 V at VCC = 4.5 V 2.1 V at VCC = 6 V Device types 51, 53, 54, 55, 60, 61: Input low (VIL) maximum voltage - - - - - 0.8 V at VCC = 4.5-5.5 V Input high (VIH) minimum voltage - - - - - 2.0 V at VCC = 4.5-5.5 V Device type 52: Input low (VIL) maximum voltage - - - - - - 0.6 V at VCC = 5.5 V Input high (VIH) minimum voltage- - - - - - 1.9 V at VCC = 4.5 V Device types 01 through 11: Supply voltage (VCC) - - - - - - - 2 V dc to 6 V dc Output voltage - - - - - - - - - - 0 V dc to VCC. Operating temperature- - - - - - - −55°C to +125°C Input rise and fall times (tr, tf) maximum: Except 02 VCC = 2 V 1000 ns VCC = 4.5 V 500 ns VCC = 6 V 400 ns Device types 51, 52, 53, 54, 55, 60, 61: Supply voltage (VCC)- - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Output voltage- - - - - - - - - - - - - - - - - - - 0 V dc to VCC Operating temperature - - - - - - - - - - - - - - - −55°C to +125°C Input rise and fall times (tr, tf) maximum: Except 52 VCC = 4.5 V - 5.5 V 500 ns

intended Use:

Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.

Document History

September 18, 2020
Microcircuits, Digital, High-Speed CMOS, Buffer Gates, Monolithic Silicon
A description is not available for this item.
December 3, 2015
Microcircuits, Digital, High-Speed CMOS, Buffer Gates, Monolithic Silicon
A description is not available for this item.
February 28, 2011
Microcircuits, Digital, High-Speed CMOS, Buffer Gates, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, high speed CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are...
May 19, 2006
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, high speed CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are...
May 23, 2000
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON
A description is not available for this item.
March 17, 1998
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON
A description is not available for this item.
August 9, 1996
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON
A description is not available for this item.
December 6, 1994
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON
A description is not available for this item.
August 22, 1994
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON
A description is not available for this item.
June 16, 1994
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON
A description is not available for this item.
December 3, 1993
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON
A description is not available for this item.
December 21, 1992
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/657
September 30, 1986
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, BUFFER GATES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, high speed, CMOS logic microcircuits without/with TTL input voltage level compatibility. Two product assurance classes and a...

References

Advertisement