AFNOR - NF D36-102

Rubber-based homogeneous flexible tubing, internal diameter 15 mm, internal diameter 12 mm with 15 mm flaved end, internal diameter 15 mm with 20 mm flaved end, fitted with mounting attachements for connection of household appliances using network supplied gaseous fuels.

active, Most Current
Organization: AFNOR
Publication Date: 1 May 1999
Status: active
Page Count: 32
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Gas supply systems): 91.140.40
ICS Code (Hoses): 83.140.40

Document History

NF D36-102
May 1, 1999
Rubber-based homogeneous flexible tubing, internal diameter 15 mm, internal diameter 12 mm with 15 mm flaved end, internal diameter 15 mm with 20 mm flaved end, fitted with mounting attachements for connection of household appliances using network supplied gaseous fuels.
A description is not available for this item.
Advertisement