CEN - EN 3035
Aerospace Series - Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 1996 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
EN 3035
September 1, 1996
Aerospace Series - Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.