NPFC - OO-L-2880

LAUNDRY UNIT, SKID-MOUNTED, 100 POUNDS (DRY WEIGHT) PER HOUR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 August 1997
Status: active
Page Count: 17
scope:

This specification covers one type and size field laundry unit assembled on a 7 foot (2.13 meters (m)) by 9.5 foot (2.89 m) skid, with a minimum capacity of not less than 100 pounds (lb) (45.34 kilograms (kg)) (dry weight) of laundry per hour.

intended Use:

Skid-mounted laundries are used in field and semi-permanent locations, where heavy-duty laundering is required.

Document History

September 6, 2001
LAUNDRY UNIT, SKID-MOUNTED, 100 POUNDS (DRY WEIGHT) PER HOUR
A description is not available for this item.
OO-L-2880
August 17, 1997
LAUNDRY UNIT, SKID-MOUNTED, 100 POUNDS (DRY WEIGHT) PER HOUR
This specification covers one type and size field laundry unit assembled on a 7 foot (2.13 meters (m)) by 9.5 foot (2.89 m) skid, with a minimum capacity of not less than 100 pounds (lb) (45.34...

References

Advertisement