CSA/AM - ANSI Z21.23
Gas Appliance Thermostats
| Organization: | CSA/AM |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 76 |
scope:
PREFACE
This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of gas appliance thermostats. It is the result of years of experience in the manufacture, testing, installation, maintenance, inspection and research on gas appliance thermostats designed for the utilization of gas. There are risks of injury to persons inherent in some appliances that, if completely eliminated, would defeat the utility of the appliance. The provisions in this Standard are intended to reduce such risks while retaining the normal function of the appliance.
Nothing in this standard is to be considered in any way as indicating a measure of quality beyond compliance with the provisions it contains. It is designed to allow compliance of gas appliance thermostats, the safety construction and performance of which may exceed the various provisions specified herein. In its preparation, recognition has been given to possibilities of improvement through ingenuity of design. As technical advances take place, revisions may become necessary. When they are believed desirable, recommendations or suggestions should be forwarded to the Chairman of Accredited Standards Committee Z21/83, 8501 East Pleasant Valley Road, Cleveland, Ohio 44131. A proposal form is provided in the back of this document.
Safe and satisfactory operation of gas appliance thermostats depends to a great extent upon its proper installation, use and maintenance. It should be installed, as applicable, in accordance with the National Fuel Gas Code, ANSI Z223.1lNFPA 54,; the (U.S.) Manufactured Home Construction and Safety Standard, Title 24 CFR, Part 3280, or when such standard is not applicable, Manufactured Home Installations, ANSI/NCSBCS A225.1 or the Standard for Manufactured Home Installations, Sites, and Communities, ANSI/NFPA 501A manufacturers' installation instructions, and local municipal building codes.
Users of this American National Standard are advised that the device/product/activ
Document History