DS/EN ISP 12063-4

Information technology - International Standardized Profiles AMH3n - Message Handling Systems - EDI Messaging - Part 4: AMH33 - EDIMG Requirements for MTS Access (P3)

inactive, Most Current
Organization: DS
Publication Date: 22 October 1996
Status: inactive
Page Count: 22
ICS Code (Multilayer applications): 35.100.05
scope:

This part of EN ISP 12063 covers access to a Message Transfer System (MTS) in an EDI Messaging (EDIMG) environment using the P3 MTS Access Protocol (see also figure 1). These specifications form part of the EDI Messaging application functions, as defined in the parts of EN ISP 12063, and are based on the Common Messaging content type-independent specifications in ISO/IEC ISP 10611.

Document History

DS/EN ISP 12063-4
October 22, 1996
Information technology - International Standardized Profiles AMH3n - Message Handling Systems - EDI Messaging - Part 4: AMH33 - EDIMG Requirements for MTS Access (P3)
This part of EN ISP 12063 covers access to a Message Transfer System (MTS) in an EDI Messaging (EDIMG) environment using the P3 MTS Access Protocol (see also figure 1). These specifications form part...
Advertisement