DS/IEC 131-2
Toggle switches - Part 2: Requirements for toggle switches type 1
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1969 |
| Status: | inactive |
| ICS Code (Switches): | 29.120.40 |
scope:
The standard applies to switches which are not primarily designed for the mains circuits of these appliances for which the rules of Publication 65 apply. The requirements are based on slow-make and slow-break action on the contacts.
Document History
DS/IEC 131-2
January 1, 1969
Toggle switches - Part 2: Requirements for toggle switches type 1
The standard applies to switches which are not primarily designed for the mains circuits of these appliances for which the rules of Publication 65 apply. The requirements are based on slow-make and...