DLA - MIL-DTL-2/51B (1)

VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677(PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))

inactive
Organization: DLA
Publication Date: 29 September 2006
Status: inactive
Page Count: 2
intended Use:

The valves covered by this specification sheet are intended for use with nitrogen, argon, helium, neon, xenon, and krypton, 5501 through 7500 psig, inert-oil free cylinders.

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with nitrogen, argon, helium, neon, xenon, and krypton, 5501 through 7500 psig, inert-oil free cylinders.
MIL-DTL-2/51B (1)
September 29, 2006
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677(PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with nitrogen, argon, helium, neon, xenon, and krypton, 5501 through 7500 psig, inert-oil free cylinders.
September 25, 2002
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677(PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with nitrogen, argon, helium, neon, xenon, and krypton, 5501 through 7500 psig, inert-oil free cylinders.
June 9, 1995
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677(PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures 5501 to 7500 PSIG (38,000 to 51,700 KPa) at 120 degrees F (48.9 degrees C). 3 This specification is approved for use by all Departments and Agencies of the Department of Defense. The...
September 9, 1970
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677(PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
Advertisement