MODUK - DEF STAN 59-62: 90/022

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: active
Page Count: 3
scope:

This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:

DTL circuit having FOUR POSITIVE NAND GATES with TWO INPUTS and ONE OUTPUT per gate.

The circuit is in a Ceramic DUAL-IN-LINE encapsulation and is designed to operate over the positive supply voltage range 4.50V to 5.50V and over the ambient temperature range -55°C to +125°C.

Document History

DEF STAN 59-62: 90/022
January 1, 1969
Integrated Circuit
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for: DTL circuit having FOUR POSITIVE NAND GATES with TWO INPUTS and ONE...

References

Advertisement