DLA - OO-C-2868

CENTRAL MIX PLANT, CONCRETE, MOBILE 100 CUBIC YARDS (77 CUBIC METERS) PER HOUR CAPACITY

inactive
Organization: DLA
Publication Date: 10 July 1995
Status: inactive
Page Count: 14
scope:

This specification covers a complete central mix concrete plant in a single mobile unit, electric-driven, with automatic controls, capable of producing not less than 100 cubic yards (yd3) or 77 cubic meters (m3) of concrete mix per hour when accompanied with a mobile mixer unit.

intended Use:

This central concrete mix plant will be used either as a concrete mix plant or, when not using the mixer unit, as a dry batch plant.

Document History

August 31, 2001
CENTRAL MIX PLANT, CONCRETE, MOBILE 100 CUBIC YARDS (77 CUBIC METERS) PER HOUR CAPACITY
A description is not available for this item.
OO-C-2868
July 10, 1995
CENTRAL MIX PLANT, CONCRETE, MOBILE 100 CUBIC YARDS (77 CUBIC METERS) PER HOUR CAPACITY
This specification covers a complete central mix concrete plant in a single mobile unit, electric-driven, with automatic controls, capable of producing not less than 100 cubic yards (yd3) or 77 cubic...

References

Advertisement