DS/ETS 300717

Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) for analogue cellular radio communications equipment - Mobile and portable equipment

active, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This European Telecommunications Standard (ETS) covers the assessment of radio communications and ancillary equipment in respect to Electromagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of radio equipment are found in the related product standards for the effective use of the radio spectrum. This ETS specifies the applicable EMC tests, the test methods, the limits and the minimum performance criteria for analogue public cellular mobile and portable radio equipment for transmitting and receiving speech and/or data, and the associated ancillary equipment. Examples of such equipment are C450, NMT450, NMT900, Radiocom 2000 and (E)TACS. Base station equipment operating within network infrastructure is outside the scope of this ETS. However, this ETS does cover mobile and portable equipment that is intended to be operated in a fixed location while connected to the AC mains. The environment classification used in this ETS refers to the environment classification used in the Generic Standards EN 50081-1 [1], EN 50082-1 [2], except the vehicular environment class which refers to ISO 7637 [3].

Document History

DS/ETS 300717
February 3, 1999
Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) for analogue cellular radio communications equipment - Mobile and portable equipment
This European Telecommunications Standard (ETS) covers the assessment of radio communications and ancillary equipment in respect to Electromagnetic Compatibility (EMC). Technical specifications...
Advertisement