DS/EN 301144-1 V1.1.2

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) and Signalling System No. 7 (SS7); Signalling application for the mobility management service on the alpha interface; Part 1: Protocol specification

active, Most Current
Organization: DS
Publication Date: 15 July 2001
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This first part of EN 301 144 specifies the stage 3 of the signalling application for the mobility management service on the alpha interface. The mobility management service functions include Cordless Terminal Mobility (CTM) for CTM phase 1 (DECT/GAP limitation) and DECT access to GSM via an Integrated Services Digital Network (ISDN) user-network interface at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [18]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunication service (see CCITT Recommendation I.130 [15]).

Document History

DS/EN 301144-1 V1.1.2
July 15, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) and Signalling System No. 7 (SS7); Signalling application for the mobility management service on the alpha interface; Part 1: Protocol specification
This first part of EN 301 144 specifies the stage 3 of the signalling application for the mobility management service on the alpha interface. The mobility management service functions include...
Advertisement