DLA - SMD-5962-87770
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 August 1988 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1532 Voltage regulator
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case, outline C D-1 (14-lead, .785" × .310" × .200") dual-in-line package I A-2 (10-lead, .370" × .185") can package
Input supply voltage- - - - - - - - - - - - - - - - - - 50 V dc Output current- - - - - - - - - - - - - - - - - - - - - 250 mA Reference Current - - - - - - - - - - - - - - - - - - - 25 mA Zener current (case C only) - - - - - - - - - - - - - - 100 mA Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation: Case I- - - - - - - - - - - - - - - - - - - - - - - - 800 mW 1/ Case C- - - - - - - - - - - - - - - - - - - - - - - - 1000 mW 2/
Supply voltage range (V+) - - - - - - - - - - - - 4.5 V dc minimum to 50 V dc maximum. Ambient operating temperature range (TA)- - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History