MODUK - CS 3093A

Cellulose Acetate Sheet Type I Type II

active, Most Current
Organization: MODUK
Publication Date: 18 July 1960
Status: active
Page Count: 7
scope:

This specification relates to a substantially colourless transparent cellulose acetate sheet of thickness 0.25 mm for covering wall maps, table maps and charts. Two types are specified, one polished on both sides, the other polished on one side with a matt surface on the other.

Document History

CS 3093A
July 18, 1960
Cellulose Acetate Sheet Type I Type II
This specification relates to a substantially colourless transparent cellulose acetate sheet of thickness 0.25 mm for covering wall maps, table maps and charts. Two types are specified, one...
Advertisement