JSA - JIS D 4103
Automobile Parts - Disc Wheels - Performance Requirements and Marking
| Organization: | JSA |
| Publication Date: | 20 July 1998 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Transmissions, suspensions): | 43.040.50 |
scope:
This Japanese Industrial Standard specifies the disc wheels, (hereafter referred to as "wheels") made of steel and of light alloy to be used for automobiles. However, this Standard does not apply to the wheels for emergency tires, two-wheeled vehicles, industrial vehicles, construction vehicles and agricultural machines.
Remarks 1 A wheel of which both or either rim or wheel has been composed of light alloy shall be regarded as the light alloy wheel.
2 The International Standards corresponding to this Standard are listed as follows.
IS0 3006 : 1995 Passenger car road wheels-Test methods
IS0 3894 : 1995 Commercial vehicles-Wheels / rims-Test methods
IS0 7 141 : 1995 Passenger cars-light alloy wheels-Impact test
Document History