DS/ETS 300478-2
Network Aspects (NA) - Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM) - Framework and protocol specification at the User-Network Interface (UNI) - Part 2: Connectionless Network Access Protocol (CLNAP) Protocol Implementation Conformance Statement (PICS) proforma specification
active, Most Current
| Organization: | DS |
| Publication Date: | 28 May 1998 |
| Status: | active |
| ICS Code (Data communication networks): | 33.040.40 |
scope:
This second part of ETS 300 478 provides the Implementation Conformance Statement (ICS) proforma for the Connectionless Network Access Protocol (CLNAP) defined in ETS 300 478-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
Document History
DS/ETS 300478-2
May 28, 1998
Network Aspects (NA) - Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM) - Framework and protocol specification at the User-Network Interface (UNI) - Part 2: Connectionless Network Access Protocol (CLNAP) Protocol Implementation Conformance Statement (PICS) proforma specification
This second part of ETS 300 478 provides the Implementation Conformance Statement (ICS) proforma for the Connectionless Network Access Protocol (CLNAP) defined in ETS 300 478-1 [1] in compliance with...