DOD - SMD 5962-88567
MICROCIRCUITS, LINEAR, LOW NOISE HIGH SPEED PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 8 December 1992 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing, describes device requirements for class B microcircuits in accordance with 1.2 1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LTl037A Low noise, high speed precision operational amplifier
The case outlines shall be as designated in appendix C of MIL-H-38510, and as follows:
Out line letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package
Supply voltage (VS)- - - - - - - - - - - - - - - - ±22.0 V dc Input voltage- - - - - - - - - - - - - - - - - - - Equal to supply voltage Differential input current 1/- - - - - - - - - - - ±25 mA Lead temperature (soldering, 10 seconds) - - - - - +300 C Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Thermal resistance (θJC) - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance (θJA): Case G - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - 100°C/W Junction temperature (TJ)- - - - - - - - - - - - - +150°C
Supply voltage (VS)- - - - - - - - - - - - - - - - ±15.0 V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History