ASTM A600

Standard Specification for Tool Steel High Speed

inactive
Buy Now
Organization: ASTM
Publication Date: 15 August 1992
Status: inactive
Page Count: 12
ICS Code (Heat-treatable steels): 77.140.10
scope:

1. Scope

1.1 This specification covers tungsten-type and molybdenum-type high-speed steels available as annealed, hot-rolled bars, forgings, plate, sheet, or strip, and annealed, cold-finished bars or forgings used primarily in the fabrication of tools.

1.2 Seven types of tungsten high-speed tool steels designated T1, T2, etc., seventeen types of molybdenum high-speed tool steels designated M1, M2, etc., and two intermediate high speed steels designated as M50 and M52 are covered. Selection will depend upon design, service conditions, and mechanical properties.

1.3 The term "high-speed steel" is described and its minimum requirements are covered in the Annex.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Document History

August 15, 1992
Standard Specification for Tool Steel High Speed
This specification covers tungsten-type and molybdenum-type high-speed steels available as annealed, hot-rolled bars, forgings, plate, sheet, or strip, and annealed, cold-finished bars or forgings...
ASTM A600
August 15, 1992
Standard Specification for Tool Steel High Speed
1. Scope 1.1 This specification covers tungsten-type and molybdenum-type high-speed steels available as annealed, hot-rolled bars, forgings, plate, sheet, or strip, and annealed, cold-finished bars...
August 15, 1992
Standard Specification for Tool Steel High Speed
This specification covers tungsten-type and molybdenum-type high-speed steels available as annealed, hot-rolled bars, forgings, plate, sheet, or strip, and annealed, cold-finished bars or forgings...
August 15, 1992
Standard Specification for Tool Steel High Speed
This specification covers tungsten-type and molybdenum-type high-speed steels available as annealed, hot-rolled bars, forgings, plate, sheet, or strip, and annealed, cold-finished bars or forgings...
July 15, 1992
STANDARD SPECIFICATION FOR TOOL STEEL HIGH SPEED
A description is not available for this item.
August 25, 1989
STANDARD SPECIFICATION FOR TOOL STEEL HIGH SPEED
A description is not available for this item.
November 24, 1987
STANDARD SPECIFICATION FOR TOOL STEEL HIGH SPEED
A description is not available for this item.
August 29, 1986
STANDARD SPECIFICATION FOR TOOL STEEL HIGH SPEED
A description is not available for this item.
August 31, 1979
STANDARD SPECIFICATION FOR HIGH-SPEED TOOL STEEL
A description is not available for this item.

References

Advertisement