NPFC - A-A-59590/16

HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION

inactive
Buy Now
Organization: NPFC
Publication Date: 24 May 2002
Status: inactive
Page Count: 6
scope:

This CID specification sheet covers three piece card holders with a visual locking indicator feature that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat exchanger) or other applications Card holders covered by this CID are intended to provide 60g/6ms resistance to shock, withstand 25 G-rms of vibration and provide 1 to 3 degrees C/W/inch thermal resistance between the circuit card assemblies and the heat sink surfaces. The screw retention feature is intended to prevent unintentional disassembly of the card holder. Items covered by this CID specification sheet are intended for commercial/industrial applications.

Document History

April 16, 2020
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
A description is not available for this item.
March 31, 2015
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
A description is not available for this item.
August 28, 2010
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
A description is not available for this item.
November 9, 2005
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
A description is not available for this item.
A-A-59590/16
May 24, 2002
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WITH VISUAL LOCK INDICATION AND SCREW RETENTION
This CID specification sheet covers three piece card holders with a visual locking indicator feature that use screw actuated wedges to hold circuit card assemblies into their installed positions in...

References

Advertisement