CSA - CAN/CSA-ISO/IEC 8824-2-04 AMD 1

lnformation technology - Abstract Syntax Notation One (ASN.l): lnformation object specification AMENDMENT 1 : Support for EXTENDED-XER

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 49
ICS Code (Presentation layer): 35.100.60
scope:

Foreword

ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of lnternational Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

lnternational Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare lnternational Standards. Draft lnternational Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an lnternational Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. IS0 and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to lnternational Standard ISOIIEC 8824-2:2002 was prepared by Joint Technical Committee ISOIIEC JTC 1, Information technology, Subcommittee SC 6, Telecommunications and information exchange between systems, in collaboration with ITU-T. The identical text is published as Amendment 1 to ITU-T Rec. X.681.

Document History

January 1, 2016
Information technology - Abstract Syntax Notation One (ASN.1): Information object specification
This Recommendation | International Standard is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying information object classes, information objects and information...
January 1, 2013
lnformation technology - Abstract Syntax Notation One (ASN.1): lnformation object specification
This Recommendation | International Standard is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying information object classes, information objects and information...
January 1, 2013
Information technology - Abstract Syntax Notation One (ASN.1): Information object specification
This Recommendation | International Standard is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying information object classes, information objects and information...
Information technology — Abstract Syntax Notation One (ASN.1): Information object specification TECHNICAL CORRIGENDUM 2
A description is not available for this item.
Information technology — Abstract Syntax Notation One (ASN.1): Information object specification TECHNICAL CORRIGENDUM 1
A description is not available for this item.
CAN/CSA-ISO/IEC 8824-2-04 AMD 1
October 1, 2005
lnformation technology - Abstract Syntax Notation One (ASN.l): lnformation object specification AMENDMENT 1 : Support for EXTENDED-XER
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2004
Information Technology - Abstract Syntax Notation One (ASN.1): Information Object Specification
This Recommendation | International Standard is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying information object classes, information objects and information...
Information Technology - Abstract Syntax Notation One (ASN.1): Information Object Specification
This Recommendation | International Standard is part of Abstract Syntax Notation One (ASN.l) and provides notation for specifjing information object classes, information objects and information...
February 1, 1997
Information Technology - Abstract Syntax Notation One (ASN.1): Information Object Specification
This Recommendation International Standard is part of Abstract Synntax Notation One (ASN.1) and provides notation for specifying object classes, information objects and information object sets.
Advertisement