DS/EN ISP 10607-4
Information Technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 4: AFT 12 - Positional File Transfer Service (Flat)
inactive
| Organization: | DS |
| Publication Date: | 18 April 1994 |
| Status: | inactive |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of ISO/IEC ISP 10607 (AFT12) covers transfer of files between the filestores of two end systems, using the OSI connection-mode Transport Service to provide the interconnection. Transfer of files is supported for files with an unstructured or flat constraint set and containing binary or character data.
Document History
March 5, 1997
Information technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 4: AFT12 - Positional File Transfer Service (Flat)
This part of EN ISP 10607 (AFT12) describes the actions and attributes of the virtual filestore, and the service provided by the file service provider to file service users, together with the...
DS/EN ISP 10607-4
April 18, 1994
Information Technology - International Standardized Profiles AFTnn - File Transfer, Access and Management - Part 4: AFT 12 - Positional File Transfer Service (Flat)
This part of ISO/IEC ISP 10607 (AFT12) covers transfer of files between the filestores of two end systems, using the OSI connection-mode Transport Service to provide the interconnection. Transfer of...