ISO 7886-1
Sterile Hypodermic Syringes for Single Use - Part 1: Syringes for Manual Use
| Organization: | ISO |
| Publication Date: | 1 October 1993 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This part of ISO 7886 specifies requirements for sterile single-use hypodermic syringes made of plastics materials and intended for the aspiration of fluids or for the injection of fluids immediately after filling.
It excludes syringes for use with insulin (see ISO 8537). single-use syringes made of glass, syringes with needles permanently attached, syringes for use with powerdriven syringe pumps, syringes pre-filled with the injection by the manufacturer and syringes supplied with the injection as a kit for filling by a pharmacist.
NOTE 1 A second part of ISO 7886 is being prepared to cover syringes for use with power-driven syringe pumps.
Document History