NPFC - GG-S-161/5
SCALES DRAFTING: SURVEYOR'S
| Organization: | NPFC |
| Publication Date: | 1 May 1985 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers detail requirements for scales graduated in decimal parts of a foot to the foot.
Scales covered by this specification shall be identified by a type designation number (see 6.2) formed as indicated in GG-S-161. The type designation number is intended for cataloging and ordering purposes and not for printing on the scales. Subparagraphs 1.2.1.3 through 1.2.1.10 indicate the options available for the type V scale and are further identified in GG-S-161.
Spec. No. GG-S-161.
Type of scales - V.
Shape of scales - −1, −2, or −3.
Composition of scales - −A, −B, −C, −D, −E, −F, or −G.
Grade of scales - −1 or −2.
Size of scales - −B or −F.
Scale graduations - −1.
Numbering of scales - −A.
Style of scales - −A (see 3.2.1).
Type of sheath required - −1, −2, −3, −4, −5, or −6.
intended Use:
Surveyor's scales are used in earthwork computations.
Document History