DLA - SMD-5962-87574

MICROCIRCUIT, DIGITAL, BIPOLAR, DYNAMIC MEMORY CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 April 1987
Status: inactive
Page Count: 20
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 2964B Dynamic memory controller

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 9/16" × 2 1/16"), dual-in-line package U C-5 (44-terminal .650" × .650"), chip carrier package

Supply voltage range - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range- - - - - - - - - - - −65°C to +150°C Maximum power dissipation, PD 1/- - - - - - - 0.9 W at TC = 125°C Lead temperature (soldering, 10 seconds) - - - +300°C Thermal resistance, junction-to-case (OJC) - - Case Q - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case U 2/- - - - - - - - - - - - - - - - - - 30°C/W Junction temperature (TJ)- - - - - - - - - - - +155°C DC voltage applied to outputs for high output state - - - - - - - - - - - - - −0.5 V dc to VCC maximum DC output current, into outputs - - - - - - - +20 mA DC input current - - - - - - - - - - - - - - - −30mA to +5.0mA

Supply voltage (VCC) - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - +2.0 V dc Maximum low-level input voltage (VIL)- - - - - +0.8 V dc Case operating temperature range (TC)- - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 10, 2019
MICROCIRCUIT, DIGITAL, BIPOLAR, DYNAMIC MEMORY CONTROLLER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
December 5, 2007
MICROCIRCUIT, DIGITAL, BIPOLAR, DYNAMIC MEMORY CONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 24, 2002
MICROCIRCUIT, DIGITAL, BIPOLAR, DYNAMIC MEMORY CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
June 10, 2002
MICROCIRCUIT, DIGITAL, BIPOLAR, DYNAMIC MEMORY CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87574
April 20, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, DYNAMIC MEMORY CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement