MODUK - TS 10145
Brake Fluid, Automotive OX-8 NATO H-542
active, Most Current
| Organization: | MODUK |
| Publication Date: | 19 November 1976 |
| Status: | active |
| Page Count: | 27 |
scope:
This specification relates to one grade of hydraulic brake fluid for use as an operating fluid at ambient temperatures from -40°C (-40°F) to 55°C (131°F). The fluid is designed for use in braking .systems fitted with cups and seals made from natural rubber (NR) and styrene-butadiene rubber (SBR).
Document History
TS 10145
November 19, 1976
Brake Fluid, Automotive OX-8 NATO H-542
This specification relates to one grade of hydraulic brake fluid for use as an operating fluid at ambient temperatures from -40°C (-40°F) to 55°C (131°F). The fluid is designed for use in braking...