TIA-492AAAC

Detail Specification for 850-nm Laser-Optimized, 50-um Core Diameter/125-um Cladding Diameter Class Ia Graded-Index Multimode Optical Fibers

inactive
Organization: TIA
Publication Date: 1 March 2002
Status: inactive
Page Count: 34

Document History

November 1, 2009
Detail Specification for 850-nm Laser- Optimized, 50-μm Core Diameter/125-μm Cladding Diameter Class Ia Graded-Index Multimode Optical Fibers
This Detail Specification applies to class Ia, graded-index, 50/125 μm multimode optical fiber used as a component in the manufacture of fiber-optic cable. Applications include, but are not...
January 1, 2003
Detail Specification for 850-nm Laser-Optimized, 50-um Core Diameter/125-um Cladding Diameter Class Ia Graded-Index Multimode Optical Fibers
A description is not available for this item.
TIA-492AAAC
March 1, 2002
Detail Specification for 850-nm Laser-Optimized, 50-um Core Diameter/125-um Cladding Diameter Class Ia Graded-Index Multimode Optical Fibers
A description is not available for this item.
Advertisement