FORD - ESB-M28G20-A1

GLASS, SAFETY, LAMINATED FLOAT, CLEAR, 4.3 mm NOMINAL THICKNESS, 0.76 mm POLYVINYL BUTYRAL LAMINATE, ELECTRICALLY HEATED WINDSHIELD ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 14 September 2006
Status: inactive
Page Count: 6
scope:

The materials defined by these specifications are grades of laminated float glass coated with metallized films on the No. 2 or No. 3 surfaces of the windshields. They meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

ESB-M28G20-A1
September 14, 2006
GLASS, SAFETY, LAMINATED FLOAT, CLEAR, 4.3 mm NOMINAL THICKNESS, 0.76 mm POLYVINYL BUTYRAL LAMINATE, ELECTRICALLY HEATED WINDSHIELD ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are grades of laminated float glass coated with metallized films on the No. 2 or No. 3 surfaces of the windshields. They meet test requirements as...
April 10, 1989
GLASS, SAFETY, LAMINATED FLOAT, CLEAR - 4.3 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - ELECTRICALLY HEATED WINDSHIELD
A description is not available for this item.
April 10, 1989
GLASS, SAFETY, LAMINATED FLOAT, CLEAR - 4.3 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - ELECTRICALLY HEATED WINDSHIELD
1. SCOPE The materials defined by these specifications are grades of laminated float glass coated with metallized films on the No. 2 or No. 3 surfaces of the windshields. They meet test requirements...
January 1, 1989
GLASS, SAFETY - LAMINATED FLOAT, CLEAR - 4.3MM NOMINAL THICKNESS - 0.76MM POLYVINYL BUTYRAL LAMINATE, ELECTRICALLY HEATED WINDSHIELD
A description is not available for this item.

References

Advertisement