FORD - WSK-M4D840-A2

ACETAL (POM) COPOLYMER, MELT FLOW RATE 11 - 16, INTERIOR

inactive
Organization: FORD
Publication Date: 1 June 1995
Status: inactive
Page Count: 10
scope:

1. SCOPE

The material defined by these specifications are thermoplastic acetal copolymers based on trioxane for interior use with melt flow rates from 5 to 35 g/10 minutes.

Document History

February 23, 2021
ACETAL (POM) COPOLYMER, MELT FLOW RATE 11 - 16, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is thermoplastic acetal copolymers based on trioxane for interior use with melt flow rates from 5 to 35 g/10 minutes.
June 13, 2019
ACETAL (POM) COPOLYMER, MELT FLOW RATE 11 - 16, INTERIOR ** TO BE USED WITH FORD WSS-M99P1111-A **
The material defined by these specifications is thermoplastic acetal copolymers based on trioxane for interior use with melt flow rates from 5 to 35 g/10 minutes.
November 22, 2006
ACETAL (POM) COPOLYMER, MELT FLOW RATE 11 - 16, INTERIOR ** TO BE USED WITH FORD WSS-M99P1111-A **
The material defined by these specifications is thermoplastic acetal copolymers based on trioxane for interior use with melt flow rates from 5 to 35 g/10 minutes.
April 13, 2006
ACETAL (POM) COPOLYMER, MELT FLOW RATE 11 - 16, INTERIOR ** TO BE USED WITH FORD WSS-M99P1111-A **
The material defined by these specifications is thermoplastic acetal copolymers based on trioxane for interior use with melt flow rates from 5 to 35 g/10 minutes.
WSK-M4D840-A2
June 1, 1995
ACETAL (POM) COPOLYMER, MELT FLOW RATE 11 - 16, INTERIOR
1. SCOPE The material defined by these specifications are thermoplastic acetal copolymers based on trioxane for interior use with melt flow rates from 5 to 35 g/10 minutes.

References

Advertisement