DS/ISO 8459-1

Documentation - Bibliographic data element directory - Part 1: Interloan applications

inactive, Most Current
Organization: DS
Publication Date: 27 October 1993
Status: inactive
Page Count: 24
ICS Code (Information sciences): 01.140.20
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This part of ISO 8459 specifies and describes the data elements required in the interchange of data between interlending institutions. It also identifies messages and their data elements which are used in interloan transactions.

Document History

DS/ISO 8459-1
October 27, 1993
Documentation - Bibliographic data element directory - Part 1: Interloan applications
This part of ISO 8459 specifies and describes the data elements required in the interchange of data between interlending institutions. It also identifies messages and their data elements which are...

References

Advertisement