DS/ISO/IEC 8651-4

Information technology - Computer graphics - Graphical Kernel System (GKS) language bindings - Part 4: "C"

inactive, Most Current
Organization: DS
Publication Date: 17 August 1993
Status: inactive
Page Count: 200
ICS Code (Computer graphics): 35.140
ICS Code (Languages used in information technology): 35.060
scope:

The graphical Kernel System (GKS), ISO 7942:1985, specifies a language independent nucleus of a graphics system. For integration into a programming language, GKS is embedded in a language dependent layer obeying the particular conventions of that language. This part of ISO/IEC 8651 specifies such a language dependent layer for the C language.

Document History

DS/ISO/IEC 8651-4
August 17, 1993
Information technology - Computer graphics - Graphical Kernel System (GKS) language bindings - Part 4: "C"
The graphical Kernel System (GKS), ISO 7942:1985, specifies a language independent nucleus of a graphics system. For integration into a programming language, GKS is embedded in a language dependent...
Advertisement