CSA - ISO/IEC ISP 10613-4-99
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 4: FDDI LAN Subnetwork-Dependent, Media-Dependent Requirements
| Organization: | CSA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This International Standardized Profile is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI base standards that collectively provide a Network Relay function for the connectionless-mode Network Service.
This part of ISO/IEC ISP 10613 specifies media-dependent requirements which are applicable to an interworking unit attached to an ISO/EC 9314 FDDI LAN subnetwork. The operation of an interworking unit may involve relaying from one subnetwork to another, and those subnetworks need not be of the same type. This part of ISO/IEC ISP 10613 applies only to communication over those subnetworks which are FDDI LANs.
Document History