FORD - WSS-M2D507-A5

THERMOPLASTIC ELASTOMER (TES) STYRENE BLOCK COPOLYMER 90 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 7 December 2004
Status: inactive
Page Count: 4
scope:

The materials defined by these specifications are colored and U.V. stabilized thermoplastic elastomers based on Styrene block copolymers (TES) for interior use of nominal instantaneous Durometer A hardnesses ranging from 45 to 90 having good long term resistance to heat at temperatures up to 100 °C. These materials can be considered as lower cost alternatives to TPV materials.

Document History

WSS-M2D507-A5
December 7, 2004
THERMOPLASTIC ELASTOMER (TES) STYRENE BLOCK COPOLYMER 90 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are colored and U.V. stabilized thermoplastic elastomers based on Styrene block copolymers (TES) for interior use of nominal instantaneous Durometer A...
June 4, 2003
THERMOPLASTIC ELASTOMER (TES) STYRENE BLOCK COPOLYMER 90 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are colored and U.V. stabilized thermoplastic elastomers based on Styrene block copolymers (TES) for interior use of nominal instantaneous...

References

Advertisement