ISO 22675
Prosthetics Testing of ankle-foot devices and foot units Requirements and test methods
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 102 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
Document History
December 23, 2021
Prosthetics — Testing of ankle-foot devices and foot units — Requirements and test methods
IMPORTANT — This document is suitable for the assessment of the conformity of prosthetic ankle-foot devices and foot units with the strength requirements specified in 4.4 of ISO 22523:2006 (see NOTE...
June 1, 2016
Prosthetics - Testing of anklefoot devices and foot units - Requirements and test methods
IMPORTANT — This International Standard is suitable for the assessment of the conformity of prosthetic ankle-foot devices and foot units with the strength requirements specified in 4.4 of ISO...
ISO 22675
October 1, 2006
Prosthetics Testing of ankle-foot devices and foot units Requirements and test methods
A description is not available for this item.