CEN - EN 3063
Aerospace Series Bolts, Double Hexagon Head, Close Tolerance Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) Classification : 1 210 MPa (at Ambient Temperature)/730 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 1994 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
EN 3063
January 1, 1994
Aerospace Series Bolts, Double Hexagon Head, Close Tolerance Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) Classification : 1 210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.