FORD - WSB-M28G26-A

GLASS, SAFETY, HEAT TREATED FLOAT, SOLAR TINT, 3.2 MM ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 14 September 2006
Status: inactive
Page Count: 3
scope:

The materials defined by these specifications are solar tint float glass, M-28G101(V), which have been heat treated and which will meet test requirements of the government standards of the country of use.

Document History

WSB-M28G26-A
September 14, 2006
GLASS, SAFETY, HEAT TREATED FLOAT, SOLAR TINT, 3.2 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solar tint float glass, M-28G101(V), which have been heat treated and which will meet test requirements of the government standards of the country of...
January 30, 1992
GLASS, SAFETY, HEAT TREATED FLOAT, SOLAR TINT, 3.2 MM
A description is not available for this item.
January 30, 1992
GLASS, SAFETY, HEAT TREATED FLOAT, SOLAR TINT, 3.2 MM
1. SCOPE The materials defined by these specifications are solar tint float glass, M-28G101( V), which have been heat treated and which will meet test requirements of the government standards of the...

References

Advertisement