IEEE 960

Standard FASTBUS Modular High-Speed Data Acquisition and Control System

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 1 January 1993
Status: active
Page Count: 317
scope:

Mechanical, signal electrical, and protocol specifications are given for a modular data bus system, which, while allowing equipment designers a wide choice of solutions, ensure compatibility of all designs that obey the mandatory parts of the specification. This standard applies to systems consisting of modular electronic instrument units that process or transfer data or signals, normally in association with computers or other automatic data processors.

Introduction and general information

FASTBUS is a standardized modular data-bus system for data acquisition, data processing, and control. A FASTBUS system consists of multiple bus segments that can operate independently, but link together for passing data and other information. FASTBUS can operate asynchronously using a handshake protocol to reliably accommodate different speed devices without prior knowledge of their speed. It can also operate synchronously without handshake for transfer of data blocks at maximum speed.

Document outline

Complex systems such as FASTBUS are more easily understood if the specifications are accompanied by general descriptive material that places the details of the various parts of the system in perspective. Hence, this section presents an overview of the principal characteristics and operations of FASTBUS. Most of the ensuing sections contain, in addition to the mandatory parts of the specification, descriptions of the usage of the features being specified. Section 2 contains the definitions of words that have a special meaning for FASTBUS systems. The symbols used in diagrams to designate various parts of a FASTBUS system are defined and a list of commonly used abbreviations is given. The remaining sections lay down the specifications for the FASTBUS system. This is followed by a series of annexes that give more descriptive information concerning some FASTBUS features. Capitalized words are used in this section to indicate words that have a special meaning for FASTBUS.

 

Document History

IEEE 960
January 1, 1993
Standard FASTBUS Modular High-Speed Data Acquisition and Control System
Mechanical, signal electrical, and protocol specifications are given for a modular data bus system, which, while allowing equipment designers a wide choice of solutions, ensure compatibility of all...
January 1, 1993
Standard FASTBUS Modular High-Speed Data Acquisition and Control System
A description is not available for this item.
October 11, 1989
STANDARD FASTBUS MODULAR HIGH-SPEED DATA ACQUISITION AND CONTROL SYSTEM
A description is not available for this item.
January 1, 1986
STANDARD FASTBUS MODULAR HIGH-SPEED DATA ACQUISITION AND CONTROL SYSTEM
A description is not available for this item.

References

Advertisement