ETSI - EN 301 215-3
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for Point-To-Multipoint Fixed Radio Systems in the 11 GHz to 60 GHz Band; Part 3: Multipoint Multimedia Wireless System in 40,5 GHz to 43,5 GHz
| Organization: | ETSI |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 16 |
scope:
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Multipoint (P-MP and MP-MP) systems [i], including Central Station, Repeater and Terminal Station applications, operating in frequency bands from 11 GHz to 60 GHz. These systems use various multiple access schemes. Antennas may be aligned manually, by electromechanical or by switching between a set of antennas. Electronically steered antenna arrays, and circularly polarized antennas are not considered in the present document.
The present document, taken together with EN 301 215-1 [5], specifies the requirements for MWS (Multimedia Wireless Systems) [3] operating in the frequency range 40,5 GHz to 433 GHz.
A Regulatory Authority may impose tighter requirements than the minimum values given in the present document, in order to maximize the use of scarce spectrum resources.
For some high gain multipoint requirements, antennas may be used having performance as per the appropriate point-to-point antenna standard. For these antennas, minimum requirements are given in [2].
Document History