ETSI - PRETS 300 478-2
Network Aspects (NA); Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM); Framework and Protocol Specification at the User-Network Interface (UNI); Part 2: Connectionless Network Access Protocol (CLNAP) Protocol Implementation Conformance Statement (PICS) Proforma
inactive
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This part of ETS provides the Implementation Conformance Statement (ICS) proforma for the Connectionless Network Access Protocol (CLNAP) defined in ETS 300 478 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
Document History
February 1, 1998
Network Aspects (NA); Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM); Framework and Protocol Specification at the User-Network Interface (UNI); Part 2: Connectionless Network Access Protocol (CLNAP) Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
December 1, 1997
Network Aspects (NA); Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM); Framework and Protocol Specification at the User-Network Interface (UNI); Part 2: Connectionless Network Access Protocol (CLNAP) Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 478 provides the Implementation Conformance Statement (ICS) proforma for the Connectionless Network Access Protocol (CLNAP) defined in ETS 300 478-1 [1] in compliance with...
PRETS 300 478-2
January 1, 1995
Network Aspects (NA); Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM); Framework and Protocol Specification at the User-Network Interface (UNI); Part 2: Connectionless Network Access Protocol (CLNAP) Protocol Implementation Conformance Statement (PICS) Proforma
This part of ETS provides the Implementation Conformance Statement (ICS) proforma for the Connectionless Network Access Protocol (CLNAP) defined in ETS 300 478 [1] in compliance with the relevant...