DS/EN 301850-1 V1.1.1

Integrated Services Digital Network (ISDN); Signalling System No.7 (SS7); ISDN User Part (ISUP); Application transport mechanism; Support of the generic addressing and transport protocol; Part 1: Protocol specification

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document describes the extensions required for the support of the Generic Addressing and Transport protocol (GAT) mechanism over the public Network Nodal Interface (NNI). This application makes use of the Application Transport Mechanism (APM) described in EN 301 069-1 (V1.3.1) [1] for bearer related signalling, and the Transaction Capability (TC) for signalling involving no bearer. The present document specifies the respective users (i.e. APM-user, TC-user) to support signalling applications using the Generic Addressing and Transport protocol as defined in EN 301 813-1 [2] (ITU-T Recommendation Q.860, modified).

Document History

DS/EN 301850-1 V1.1.1
August 15, 2001
Integrated Services Digital Network (ISDN); Signalling System No.7 (SS7); ISDN User Part (ISUP); Application transport mechanism; Support of the generic addressing and transport protocol; Part 1: Protocol specification
The present document describes the extensions required for the support of the Generic Addressing and Transport protocol (GAT) mechanism over the public Network Nodal Interface (NNI). This application...
Advertisement