DIN EN 301924

Private Integrated Services Network (PISN) - Mapping functions for the employment of 64 kbit/s circuit mode connections with 8 kbit/s sub-multiplexing (ISO/IEC 17311 (2002), modified) (Endorsement of the English version EN 301924 V 1.1.1 (2002-09) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 July 2003
Status: active
Page Count: 1
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 301924
July 1, 2003
Private Integrated Services Network (PISN) - Mapping functions for the employment of 64 kbit/s circuit mode connections with 8 kbit/s sub-multiplexing (ISO/IEC 17311 (2002), modified) (Endorsement of the English version EN 301924 V 1.1.1 (2002-09) as German standard)
A description is not available for this item.
Advertisement