CEN - EN ISO 12216
Small Craft Windows, Portlights, Hatches, Deadlights and Doors Strength and Watertightness Requirements
inactive
| Organization: | CEN |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
Document History
January 1, 2022
Small craft - Windows, portlights, hatches, deadlights and doors - Strength and watertightness requirements
This document specifies technical requirements and test methods for windows, portlights, hatches, deadlights and doors on small craft with a length of hull, LH, as defined in ISO 8666:2016, of up to...
January 1, 2022
Small craft - Windows, portlights, hatches, deadlights and doors - Strength and watertightness requirements
This document specifies technical requirements and test methods for windows, portlights, hatches, deadlights and doors on small craft with a length of hull, LH, as defined in ISO 8666:2016, of up to...
October 1, 2018
Small craft - Windows, portlights, hatches, deadlights and doors - Strength and watertightness requirements
This International Standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft,...
EN ISO 12216
June 1, 2002
Small Craft Windows, Portlights, Hatches, Deadlights and Doors Strength and Watertightness Requirements
A description is not available for this item.