MODUK - DEF-1137

Cranes, Road Mobile, Fully Slewing (over 6 and up to 15 Tons Inclusive Maximum Free Load) (11.66)

active, Most Current
Organization: MODUK
Publication Date: 1 January 1966
Status: active
Page Count: 12
scope:

This specification defines the minimum essential requirements for road mobile cranes with a Free load capacity of over 6 and up to 15 tons inclusive at 10ft. radius and a Blocked load capacityof up to 30 tons at 10ft. radius.

Document History

DEF-1137
January 1, 1966
Cranes, Road Mobile, Fully Slewing (over 6 and up to 15 Tons Inclusive Maximum Free Load) (11.66)
This specification defines the minimum essential requirements for road mobile cranes with a Free load capacity of over 6 and up to 15 tons inclusive at 10ft. radius and a Blocked load capacityof up...

References

Advertisement