DS/ISO 898-2
Mechanical properties of fasteners - Part 2: Nuts with s pecified proof load values
inactive
| Organization: | DS |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
scope:
The standard specifies the mechanical properties of nuts wit h specified proof load values, - with nominal thread diameters up to and including 39 mm (o r 100 mm), - with thread tolerances 6H according to ISO 965, - with specific mechanical requirements, - with nominal heights greater than or equal to 0,5 D, - made of carbon steel or low alloy steel
Document History
November 7, 2022
Fasteners – Mechanical properties of fasteners made of carbon steel and alloy steel – Part 2: Nuts with specified property classes
This document specifies the mechanical and physical properties of nuts made of non-alloy steel or alloy steel, when tested at the ambient temperature range of 10 °C to 35 °C. This document applies to...
January 13, 1994
Mechanical properties of fasteners - Part 2: Nuts with specified proof load values - Coarse thread
This International Standard specifies the mechanical properties of nuts with specified proof load values when tested at room temperature (see ISO 1). Properties will vary at higher and lower...
DS/ISO 898-2
January 1, 1992
Mechanical properties of fasteners - Part 2: Nuts with s pecified proof load values
The standard specifies the mechanical properties of nuts wit h specified proof load values, - with nominal thread diameters up to and including 39 mm (o r 100 mm), - with thread tolerances 6H...
Fasteners – Mechanical properties of fasteners made of carbon steel and alloy steel – Part 2: Nuts with specified property classes
This document specifies the mechanical and physical properties of nuts made of non-alloy steel or alloy steel, for three different nut styles in accordance with 5.1: – regular nuts (style 1), – high...