DS/EN 50025

Low voltage switchgear and controlgear for industrial use. Inductive proximity switches. Form C, for direct current, 3 or 4 terminals

inactive, Most Current
Organization: DS
Publication Date: 23 August 1994
Status: inactive
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This standard specifies only inductive proximity switches for direct current, in rectangular form, with a square cross-section, with 3 or 4 terminals for rated voltage not exceeding 48 V. These proximity switches are not embeddable in metal.

Document History

DS/EN 50025
August 23, 1994
Low voltage switchgear and controlgear for industrial use. Inductive proximity switches. Form C, for direct current, 3 or 4 terminals
This standard specifies only inductive proximity switches for direct current, in rectangular form, with a square cross-section, with 3 or 4 terminals for rated voltage not exceeding 48 V. These...
Advertisement